Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3821734002,
6-1192857-2 |
Fluid Type | Diesel Fuel, Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Brake Fluid, Military Decontaminating Agents |
---|---|
Flexibility | Semi-Rigid |
Color | Black |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoropolymer |
Material Systems Code | 300 |
Expanded Inside Diameter (Min) | 19.04mm, .75in |
Size Range | 9.5 – 19.04mm, .374 – .75in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Recovered Wall Thickness (Nominal) | .69mm, .027in |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Resistant To | Fluids |
Fluid Resistance | Splash Protection, Immersion Protection |
Flammability | Highly Flame-Resistant |
Recovery Temperature | 220°C |
Operating Temperature Range | -65 – 200°C |
Shrink Temperature (Min) | 220°C |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RT555-3/4-0-SP | Sager |
Where can I find additional details, specifications and documents for a 3821734002?
Additional datasheets, footprints and schematics for 3821734002 are listed on our Part Details page. You can also find images and similar parts to 3821734002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3821734002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3821734002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3821734002 fall under?
The 3821734002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3821734002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3821734002 you can contact the distributor directly for product support, shipping queries etc.
Is the 3821734002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3821734002 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 3821734002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3821734002 often in real-time on the comparison pages.
What if I can't find stock of 3821734002?
You can fill out our help required form which you can use to request a quote for 3821734002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.