Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 9Conductor |
Wire Gauge | 26AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Jacket Color | Multi-colored |
No. of Max Strands x Strand Size | 7 x 34AWG |
RoHS Compliant | Yes |
3M Color Coded Flat Cable, 26 AWG Stranded | 3M 3811/09 | RS Americas |
Ribbon Cable, 9 Conductor, 100Ft, 26Awg, 300V, Multicolor | Newark Electronics |
Where can I find additional details, specifications and documents for a 3811/09.?
Additional datasheets, footprints and schematics for 3811/09. are listed on our Part Details page. You can also find images and similar parts to 3811/09. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3811/09. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3811/09. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3811/09. fall under?
The 3811/09. is listed under Cable, Wire & Cable Assemblies > Ribbon Cable / Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 3811/09. when available in the Ribbon Cable / Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3811/09. you can contact the distributor directly for product support, shipping queries etc.
Is the 3811/09. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3811/09. have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics and Carlton-Bates have stock available or on a lead time for 3811/09..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3811/09. often in real-time on the comparison pages.
What if I can't find stock of 3811/09.?
You can fill out our help required form which you can use to request a quote for 3811/09. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.