Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$557.24
Wire Connection | 4-Wire |
---|---|
Resistance Measurement Range | 0.02ohm 0.2ohm 2ohm 20ohm 200ohm 2kohm 20kohm |
Resolution (ohm) | 100ohm |
Test Current | 1A |
Accuracy | 0.2% + 6d |
External Height | 90mm |
External Width | 280mm |
External Depth | 210mm |
Weight | 2.2kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Precision Milliohm Meter, 220Vac, 4-Wire | Newark Electronics |
PRECISION MILLIOHM METER, 220VAC, 4-WIRE | element14 |
Milli-ohm meter | Transfer Multisort Elektronik |
Extech Instruments Milliohm Meter, 20mOhm ... 20kOhm | Distrelec |
Where can I find additional details, specifications and documents for a 380562?
Additional datasheets, footprints and schematics for 380562 are listed on our Part Details page. You can also find images and similar parts to 380562 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380562 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380562 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380562 fall under?
The 380562 is listed under Test Equipment > Testers Detectors & Calibration > Resistivity Meters.
Can I view similar or alternative parts?
You can view similar parts to 380562 when available in the Resistivity Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380562 you can contact the distributor directly for product support, shipping queries etc.
Is the 380562 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 380562 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 380562.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380562 often in real-time on the comparison pages.
What if I can't find stock of 380562?
You can fill out our help required form which you can use to request a quote for 380562 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.