Status: | Unknown |
---|---|
Series: | Micro D 380 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Product Range | Micro D 380 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Zinc Body |
Contact Termination | Solder |
D Sub Shell Size | DE |
Micro D Sub Connector, Micro D 380 Series, Receptacle, 9, Through Hole Rohs Compliant: Yes |Norcomp 380-009-213L001 | Newark Electronics |
MICRO-D, SOCKET, STRAIGHT, THT, 9WAY | element14 |
9 FEMALE MICRO-D VERT PC MOUNT | RS |
Micro-D Vertical PCB Mount | Future Electronics |
Where can I find additional details, specifications and documents for a 380-009-213L001?
Additional datasheets, footprints and schematics for 380-009-213L001 are listed on our Part Details page. You can also find images and similar parts to 380-009-213L001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380-009-213L001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380-009-213L001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380-009-213L001 fall under?
The 380-009-213L001 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 380-009-213L001 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380-009-213L001 you can contact the distributor directly for product support, shipping queries etc.
Is the 380-009-213L001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 380-009-213L001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 380-009-213L001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380-009-213L001 often in real-time on the comparison pages.
What if I can't find stock of 380-009-213L001?
You can fill out our help required form which you can use to request a quote for 380-009-213L001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.