Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
2,434
in stock
|
Buy Now | |
element14
from US$2.11
|
2,434
in stock
|
Buy Now | |
RS Americas
from US$15.79
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
-
|
Buy Now | |
Avnet America
from US$8.28
|
-
|
Buy Now | |
Carlton-Bates
from US$1.37
|
-
|
Buy Now | |
Sager
from US$13.60
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Jaw Width | - |
---|---|
Jaw Opening Max | - |
Product Range | - |
Vice Type | Bench |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | - |
Battery Technology | Silver Oxide |
Battery Capacity | 82mAh |
Battery Terminals | Flat Top |
External Diameter | 9.5mm |
External Height | 3.6mm |
External Width | - |
External Depth | - |
Weight | 1.02g |
Battery IEC Code | SR936W |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Phenolic |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Round Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 25.4mm |
External Width | 6.3mm |
SVHC | No SVHC (27-Jun-2018) |
STANDOFF, ROUND FEMALE-FEMALE, 25.4MM | element14 |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Copper Alloy Body |
RoHS Compliant | Yes |
1/4" Mono Cable Mount Male Plug With Solder Lugs | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stamped Steel Form 8 Replacement Cover, 1" | T&B Fittings by ABB 380 | RS Americas |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 380?
Additional datasheets, footprints and schematics for 380 are listed on our Part Details page. You can also find images and similar parts to 380 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380 fall under?
The 380 is listed under Tools & Maintenance > Workbenches Clamps & Vice > Vice.
Can I view similar or alternative parts?
You can view similar parts to 380 when available in the Vice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380 you can contact the distributor directly for product support, shipping queries etc.
Is the 380 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 380 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 380.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380 often in real-time on the comparison pages.
What if I can't find stock of 380?
You can fill out our help required form which you can use to request a quote for 380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.