Status: | Unknown |
---|---|
Series: | 38 Series |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.65
|
1,869
in stock
|
Buy Now | |
element14
from US$13.38
|
2,664
in stock
|
Buy Now | |
Farnell
from US$22.40
|
2,487
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.16
|
840
in stock
|
Buy Now | |
Conrad
from US$18.34
|
599
in stock
|
Buy Now | |
Distrelec
from US$18.15
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$13.46
|
310
in stock
|
Buy Now | |
SOS electronic
from US$7.90
|
250
in stock
|
Buy Now | |
Schukat Electronic
from US$21.79
|
140
in stock
|
Buy Now | |
RS Americas
from US$12.94
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$11.28
|
30
in stock
|
Buy Now | |
Carlton-Bates
from US$15.83
|
-
|
Buy Now | |
Relay Specialties
from US$16.15
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | 38 Series |
Relay Mounting | DIN Rail |
Coil Type | DC Sensitive |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
Contact Voltage VDC | 30V |
Contact Material | Silver Nickel |
Coil Resistance | - |
Approvals & Standards | CE CSA UL |
SVHC | No SVHC (15-Jan-2019) |
Average Power Consumption | 300mVA |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Current Rating | 6A |
External Depth | 75.6mm |
External Height | 87.9mm |
External Width | 6.2mm |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 5ms |
Relay Type | Interface |
Release Time | 6ms |
Switching Current Max | 10A |
Termination Type | Screw |
RELAY, SPDT, 250VAC, 6A | element14 |
SPDT relay interface,6A 24Vdc coil | RS |
Relay: interface | Transfer Multisort Elektronik |
The installed relays are easily replaced. Sensitive control "Safer separation" according to VDE 0160/EN 50178. | Conrad |
Finder Coupling Relay, Series 38 38 1CO DC 24V 6A Screw Terminal | Distrelec |
Relay, Spdt, 24Vdc, 10A, Din Rail | Newark Electronics |
Relay Interface Module 24VDC 1c 6A max.400VAC AgNi, W=6,2mm, DIN-rail | SOS electronic |
Relay Interface SPDT 24V 6A 3350R | Schukat Electronic |
SPDT Panel Mount Interface Relay, Module Screw, 6A 24VDC, 38 Series | Finder 38.51.7.024.0050 | RS Americas |
Finder 38.51.7.024.0050 24V Relay 6A Interface Module 38.51 | Rapid Electronics |
Module, Relay Interface, Terminal Block, 24VDC Coil | Carlton-Bates |
Power Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 38.51.7.024.0050?
Additional datasheets, footprints and schematics for 38.51.7.024.0050 are listed on our Part Details page. You can also find images and similar parts to 38.51.7.024.0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38.51.7.024.0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38.51.7.024.0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38.51.7.024.0050 fall under?
The 38.51.7.024.0050 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 38.51.7.024.0050 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38.51.7.024.0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 38.51.7.024.0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38.51.7.024.0050 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 38.51.7.024.0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38.51.7.024.0050 often in real-time on the comparison pages.
What if I can't find stock of 38.51.7.024.0050?
You can fill out our help required form which you can use to request a quote for 38.51.7.024.0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.