Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.90
Connector Type | Adaptor |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Panel Adaptor N to SMA jack/jack | RS |
Rf/Coaxial Adaptor, Adaptor, Straight Bulkhead Adapter, N, Jack, Sma, Jack Rohs Compliant: Yes |Huber+Suhner 37"N-SMA-50-1/1-"UE | Newark Electronics |
RF/COAXIAL ADAPTOR, N-SMA JACK-JACK | element14 |
RF Adapters - Between Series, N Jack(F) To Sma Jack(F) Flange | HUBER+SUHNER 37_N-SMA-50-1/1-_UE | RS Americas |
Huber+Suhner RF Adapter, Straight, N Socket - SMA Socket, 50Ohm | Distrelec |
Where can I find additional details, specifications and documents for a 37_N-SMA-50-1/1-_UE?
Additional datasheets, footprints and schematics for 37_N-SMA-50-1/1-_UE are listed on our Part Details page. You can also find images and similar parts to 37_N-SMA-50-1/1-_UE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 37_N-SMA-50-1/1-_UE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 37_N-SMA-50-1/1-_UE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 37_N-SMA-50-1/1-_UE fall under?
The 37_N-SMA-50-1/1-_UE is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 37_N-SMA-50-1/1-_UE when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 37_N-SMA-50-1/1-_UE you can contact the distributor directly for product support, shipping queries etc.
Is the 37_N-SMA-50-1/1-_UE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 37_N-SMA-50-1/1-_UE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 37_N-SMA-50-1/1-_UE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 37_N-SMA-50-1/1-_UE often in real-time on the comparison pages.
What if I can't find stock of 37_N-SMA-50-1/1-_UE?
You can fill out our help required form which you can use to request a quote for 37_N-SMA-50-1/1-_UE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.