Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.04
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$22.20
|
23
in stock
|
Buy Now | |
RS Americas
from US$3,621.34
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
element14
from US$23.00
|
-
|
Buy Now | |
Sager
from US$3,067.49
|
-
|
Buy Now |
Board Type | PCB Card Edge Holes Only No Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.07mm |
External Height | 69.3mm |
External Width | 114.3mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
VECTOR 3797 | Rapid Electronics |
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
T2 3/4 12V 2W .17A 1Cp Ba9S |Cec Industries 3797 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FS/FD Metallic Connection, 20-30A, 600VAC-250VAC, AlumMale Inlet, 3Pole4Wire | Russellstoll by ABB 3797 | RS Americas |
Standard Circular Connector | Sager |
Where can I find additional details, specifications and documents for a 3797?
Additional datasheets, footprints and schematics for 3797 are listed on our Part Details page. You can also find images and similar parts to 3797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3797 fall under?
The 3797 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 3797 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3797 you can contact the distributor directly for product support, shipping queries etc.
Is the 3797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3797 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 3797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3797 often in real-time on the comparison pages.
What if I can't find stock of 3797?
You can fill out our help required form which you can use to request a quote for 3797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.