Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
2,450
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
35,000
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
18,725
in stock
|
Buy Now | |
TE Store
from US$1.54
|
12,660
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
2,800
in stock
|
Buy Now | |
element14
from US$1.38
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
55
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
Avnet Asia
from US$1.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | .118in, 3mm |
Number of Rows | 2 |
Number of Positions | 4 |
Contact Termination Area Plating Finish | Matte |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 100 – 300µin, 2.54 – 7.62µm |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec), GWT 750°C (Without Flame) |
VDE Tested | Yes |
CSA File Number | LR7189 |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 175 |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
P&S Connectors HDR ASSY 4 POS TIN VERT SMT | Rapid Electronics |
TE Connectivity 04P MICRO MNL ASSY VRT SMT LF Pin & Sock | Distrelec |
PIN HEADERS | Farnell |
04P MICRO MNL ASSY,VRT,SMT,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-794636-4 | Internal Number: 3-794636-4 | 3 mm | TE Connectivity | TE Store |
Micro MATE-N-LOK 4 Position 3 mm Pitch Surface Mount Double Row Vertical Header | Future Electronics |
CONNECTOR, HEADER, 4POS, 3MM, PCB | element14 |
Connector, Header, 4Pos, 3Mm, Pcb | Newark Electronics |
Conn Power HDR 4 POS 3mm Solder ST SMD 4 Terminal 1 Port | Avnet Abacus |
Micro MATE-N-LOK Series,3mm Pitch 4 Way 2 Row Straight PCB Header, Solder Term,5A | TE Connectivity 3-794636-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 3mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-794636-4?
Additional datasheets, footprints and schematics for 3-794636-4 are listed on our Part Details page. You can also find images and similar parts to 3-794636-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794636-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794636-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794636-4 fall under?
The 3-794636-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794636-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794636-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794636-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794636-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 3-794636-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794636-4 often in real-time on the comparison pages.
What if I can't find stock of 3-794636-4?
You can fill out our help required form which you can use to request a quote for 3-794636-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.