Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
6,173
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
6,173
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
6,173
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
6,173
in stock
|
Buy Now | |
TE Store
from US$1.18
|
3,971
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
497
in stock
|
Buy Now | |
Heilind Electronics
from US$1.06
|
161
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.06
|
48
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.94
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Power Positions | 4 |
Row-to-Row Spacing | .118in, 3mm |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Diameter (Max) | 1.52mm |
Width | 9.24mm |
Length | 10mm |
Height | 8.67mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .118in, 3mm |
Boardlock Material | Phosphor Bronze |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Bump |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 377 |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors Hdr Vert 4 Pos 30 Au Dual |Amp Te Connectivity 3-794632-4 | Newark Electronics |
Pin&Socket Connectors HDR VERT 4 POS 30 AU DUAL | Rapid Electronics |
TE Connectivity 04P MICRO MNL ASSY VRT HDR LF Pin & Sock | Distrelec |
PIN HEADERS | Farnell |
04P MICRO MNL ASSY,VRT,HDR,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-794632-4 | Internal Number: 3-794632-4 | 3 mm | TE Connectivity | TE Store |
Conn Power HDR 4 POS 3mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
04P MICRO MNL ASSY,VRT,HDR,LF | Heilind Electronics |
CONNECTOR, HEADER, 4POS, 3MM, PCB | element14 |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 3mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-794632-4?
Additional datasheets, footprints and schematics for 3-794632-4 are listed on our Part Details page. You can also find images and similar parts to 3-794632-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794632-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794632-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794632-4 fall under?
The 3-794632-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794632-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794632-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794632-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794632-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-794632-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794632-4 often in real-time on the comparison pages.
What if I can't find stock of 3-794632-4?
You can fill out our help required form which you can use to request a quote for 3-794632-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.