Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3793914001,
8-1192837-1 |
Fluid Type | Medical Fluids, Water |
---|---|
Material | Medical Grade Crosslinked Fluoropolymer |
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Color | Black |
Recovered Inside Diameter (Max) | 1.17mm, .046in |
Recovered Wall Thickness (Nominal) | .01in, .25mm |
Expanded Inside Diameter (Min) | .093in, 2.36mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT3000 |
Wall Type | Single |
Resistant To | Strain, Fluids, Impact, Abrasion, Mechanical Damage, Radiation Sterilization |
Flammability | Non-Flame-Retardant, Highly Flame-Resistant |
Shrink Temperature (Min) | 150°C |
Recovery Temperature | 150°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -75 – 150°C |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 2.36MM BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 3793914001?
Additional datasheets, footprints and schematics for 3793914001 are listed on our Part Details page. You can also find images and similar parts to 3793914001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3793914001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3793914001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3793914001 fall under?
The 3793914001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3793914001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3793914001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3793914001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3793914001 have stock available?
Authorised distributors including Avnet America, Farnell and Sager have stock available or on a lead time for 3793914001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3793914001 often in real-time on the comparison pages.
What if I can't find stock of 3793914001?
You can fill out our help required form which you can use to request a quote for 3793914001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.