Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
379279-000,
9-1192836-6 |
Adhesive Pre-Coat | Yes |
---|---|
材質システム コード | 20 |
Material | Modified Fluoro-Elastomer |
Material Code | 51 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | 7.5 – 15.2mm, .3 – .6in |
Inside Diameter Range (Body) | 11.4 – 25.4mm |
Inside Diameter Range (Leg 2) | .3 – .6in, 7.5 – 15.2mm |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 382C |
Adhesive Options | /164 Precoat |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Adhesive Code | 164 |
Comment | Use only with -51 molded parts and NT-FR tubing. |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Size Code | 332 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Resistant To | Fluids |
Cable Accessories Transition Polymer Blend Flexible Elastomeric | Avnet America |
Heat Shrink Cable Boots & End Caps 382C332-51/164-0 | Sager |
Where can I find additional details, specifications and documents for a 379279-000?
Additional datasheets, footprints and schematics for 379279-000 are listed on our Part Details page. You can also find images and similar parts to 379279-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 379279-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 379279-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 379279-000 fall under?
The 379279-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 379279-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 379279-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 379279-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 379279-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 379279-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 379279-000 often in real-time on the comparison pages.
What if I can't find stock of 379279-000?
You can fill out our help required form which you can use to request a quote for 379279-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.