Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.60
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$21.06
|
20
in stock
|
Buy Now | |
Jameco Electronics
from US$24.95
|
-
|
Buy Now | |
element14
from US$32.29
|
-
|
Buy Now | |
Carlton-Bates
from US$34.56
|
-
|
Buy Now | |
Distrelec
from US$25.67
|
-
|
Buy Now | |
Sager
from US$743.38
|
-
|
Buy Now | |
Farnell
from US$23.40
|
-
|
Buy Now |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 60V |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 139.7mm |
Lead Length - Imperial | 5.5" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Material | Beryllium Copper |
Lead Length | 139.7mm |
Operating Voltage Max | 60V |
Overall Length | 178mm |
Wire Size (AWG) | 20AWG |
Test Lead, 139.7Mm, 60V | Newark Electronics |
BNC male-minigrabber wire grip lead | RS |
@BNC (M) TO MINIGRABBER TEST CLIPS (5) | Jameco Electronics |
TEST LEAD, 139.7MM, 60V | element14 |
Pomona Test Lead, BNC Plug - 2x Minigrabber Test Clip, 139.7mm, Gold-Plated Brass | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standard Circular Connector | Sager |
Where can I find additional details, specifications and documents for a 3789?
Additional datasheets, footprints and schematics for 3789 are listed on our Part Details page. You can also find images and similar parts to 3789 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3789 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3789 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3789 fall under?
The 3789 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3789 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3789 you can contact the distributor directly for product support, shipping queries etc.
Is the 3789 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3789 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Jameco Electronics and element14 have stock available or on a lead time for 3789.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3789 often in real-time on the comparison pages.
What if I can't find stock of 3789?
You can fill out our help required form which you can use to request a quote for 3789 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.