Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.12
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$14.44
|
99
in stock
|
Buy Now | |
RS Americas
from US$2.72
|
90
in stock
|
Buy Now | |
Jameco Electronics
from US$16.25
|
52
in stock
|
Buy Now | |
Distrelec
from US$19.30
|
3
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now | |
element14
from US$12.68
|
-
|
Buy Now | |
Carlton-Bates
from US$24.70
|
-
|
Buy Now | |
Farnell
from US$1.35
|
-
|
Buy Now |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 60VDC |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 139.7mm |
Lead Length - Imperial | 5.5" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 139.7mm |
Test Lead, Black, Red, 139.7Mm, 60V | Newark Electronics |
BNC female-minigrabber wire grip lead | RS |
Pomona 3788 Test Clip BNC (Female) To Mini Grabber 5.5 Inch Gold Plated Copper | Jameco Electronics |
Pomona Test Lead PVC Nickel-Plated Brass / Gold-Plated Beryllium Copper 139.7mm 0.5mm² Black, Red | Distrelec |
BNC (F) TO MINIGRABBER TEST CLIPS | Heilind Electronics |
TEST LEAD, BLACK/RED, 139.7MM, 60VDC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3788?
Additional datasheets, footprints and schematics for 3788 are listed on our Part Details page. You can also find images and similar parts to 3788 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3788 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3788 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3788 fall under?
The 3788 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3788 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3788 you can contact the distributor directly for product support, shipping queries etc.
Is the 3788 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3788 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Jameco Electronics and Distrelec have stock available or on a lead time for 3788.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3788 often in real-time on the comparison pages.
What if I can't find stock of 3788?
You can fill out our help required form which you can use to request a quote for 3788 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.