Status: | Unknown |
---|---|
Series: | Model 3781 Series |
RoHS: | Unknown |
Test Connector Type A | Hook Clip |
---|---|
Test Connector Type B | Hook Clip |
Voltage Rating | 60V |
Current Rating | 5A |
Insulator Colour | Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
Product Range | Model 3781 Series |
SVHC | No SVHC (15-Jun-2015) |
Contact Material | Beryllium Copper |
Lead Length | 1.219m |
Operating Current Max | 5A |
Operating Voltage Max | 300VDC |
Overall Length | 53.12" |
Test Lead, Red, 1.219M, 60V, 5A | Newark Electronics |
Minigrabber Test Clip Patch Cord 48 Inch Red | Pomona Electronics 3781-48-2 | RS Americas |
TEST LEAD, RED, 1.219M, 60V, 5A | element14 |
Where can I find additional details, specifications and documents for a 3781-48-2?
Additional datasheets, footprints and schematics for 3781-48-2 are listed on our Part Details page. You can also find images and similar parts to 3781-48-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3781-48-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3781-48-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3781-48-2 fall under?
The 3781-48-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3781-48-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3781-48-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3781-48-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3781-48-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3781-48-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3781-48-2 often in real-time on the comparison pages.
What if I can't find stock of 3781-48-2?
You can fill out our help required form which you can use to request a quote for 3781-48-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.