3781-12-2 Test Equipment Accessories by Pomona Electronics

TEST LEAD RED 304.8MM 60V 5A

Status: Unknown
Series: Model 3781 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.00

Distributor Stock
Logo for Farnell
Farnell
from US$7.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.00
44
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.59
-
Buy Now
Logo for element14
element14
from US$11.01
-
Buy Now

Specifications

Test Connector Type A Hook Clip
Test Connector Type B Hook Clip
Voltage Rating 60V
Current Rating 5A
Insulator Colour Red
Lead Length - Metric 304.8mm
Lead Length - Imperial 12"
Product Range Model 3781 Series
SVHC No SVHC (15-Jun-2015)
Contact Material Beryllium Copper
Lead Length 304.8mm
Operating Current Max 5A
Operating Voltage Max 60VDC
Overall Length 17.12"

Alternative Descriptions

Test Lead, Red, 304.8Mm, 60V, 5A | Newark Electronics
MINIGRABBER PATCH CORD (RED) | Heilind Electronics
Minigrabber Test Clip Patch Cord 12 Inch Red | Pomona Electronics 3781-12-2 | RS Americas
TEST LEAD, RED, 304.8MM, 60V, 5A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3781-12-2?

Additional datasheets, footprints and schematics for 3781-12-2 are listed on our Part Details page. You can also find images and similar parts to 3781-12-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3781-12-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3781-12-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3781-12-2 fall under?

The 3781-12-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to 3781-12-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3781-12-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3781-12-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3781-12-2 have stock available?

Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, RS Americas and element14 have stock available or on a lead time for 3781-12-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3781-12-2 often in real-time on the comparison pages.

What if I can't find stock of 3781-12-2?

You can fill out our help required form which you can use to request a quote for 3781-12-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay