Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulator Material | PP (Polypropylene) |
Insulator Colour | - |
Terminal Material | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Convert From Positions | 1Ways |
Convert To Gender | Receptacle |
Convert To Positions | 1Ways |
Inter Series Connector A | Spade Lug |
Inter Series Connector B | Banana |
Adapter, Banana Jack to #10 Spade Lug, Red and Black Set | Pomona Electronics 3777A-02 | RS Americas |
Spade Lug To Banana Jack, 15A | Newark Electronics |
ADAPTOR, SPADE LUG-BANANA JACK, RED/BLK | element14 |
Where can I find additional details, specifications and documents for a 3777A-02?
Additional datasheets, footprints and schematics for 3777A-02 are listed on our Part Details page. You can also find images and similar parts to 3777A-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3777A-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3777A-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3777A-02 fall under?
The 3777A-02 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 3777A-02 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3777A-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 3777A-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3777A-02 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 3777A-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3777A-02 often in real-time on the comparison pages.
What if I can't find stock of 3777A-02?
You can fill out our help required form which you can use to request a quote for 3777A-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.