Status: | Unknown |
---|---|
Series: | 3760 Series |
RoHS: | Unknown |
Product Range | 3760 Series |
---|---|
Current Rating | 15A |
Voltage Rating | 2.5kV |
Contact Plating | Tin Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black |
Contact Material | Brass |
SVHC | No SVHC (15-Jun-2015) |
Binding Post, 15A, Turret, Black | Newark Electronics |
89F356 | element14 |
Binding Post Standard Binding Post 15A 2500 V (RMS) (Max.) Polycarbonate | Pomona Electronics 3760-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 3760-0?
Additional datasheets, footprints and schematics for 3760-0 are listed on our Part Details page. You can also find images and similar parts to 3760-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3760-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3760-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3760-0 fall under?
The 3760-0 is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to 3760-0 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3760-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3760-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3760-0 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 3760-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3760-0 often in real-time on the comparison pages.
What if I can't find stock of 3760-0?
You can fill out our help required form which you can use to request a quote for 3760-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.