Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$97.52
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.52
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$71.99
|
6
in stock
|
Buy Now | |
RS Americas
from US$60.44
|
2
in stock
|
Buy Now | |
element14
from US$129.31
|
-
|
Buy Now | |
Relay Specialties
from US$0.66
|
-
|
Buy Now | |
Sager
from US$99.75
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Jaw Width | 38.1mm |
---|---|
Jaw Opening Max | 228.6mm |
Product Range | - |
Length | 292mm |
Vice Type | Bench |
Tools, Bench Vice | Newark Electronics |
Vise Head, 9 in max open, holds larger heavier objects, stem 2-1/4 L x 5/8 dia | PanaVise 376 | RS Americas |
VICE HEAD, SELF CENTERING WIDE, 376 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 25000h |
RoHS Compliant | Yes |
CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 25000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 376?
Additional datasheets, footprints and schematics for 376 are listed on our Part Details page. You can also find images and similar parts to 376 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 376 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 376 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 376 fall under?
The 376 is listed under Tools & Maintenance > Workbenches Clamps & Vice > Vice.
Can I view similar or alternative parts?
You can view similar parts to 376 when available in the Vice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 376 you can contact the distributor directly for product support, shipping queries etc.
Is the 376 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 376 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, element14 and Relay Specialties have stock available or on a lead time for 376.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 376 often in real-time on the comparison pages.
What if I can't find stock of 376?
You can fill out our help required form which you can use to request a quote for 376 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.