Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3759814001,
3-1192816-8 |
Material | Medical Grade Crosslinked Polyolefin |
---|---|
Fluid Type | Medical Fluids, Water |
Shrink Ratio | 2:1 |
Color | White |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Wall Thickness (Tolerance) | .025in, .64mm |
Recovered Inside Diameter (Max) | 4.8mm, .189in |
Expanded Inside Diameter (Min) | .375in, 9.53mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Spool, Stick |
Applicable Region | Global |
Product Family | MT5000 |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Resistant To | Radiation Sterilization, Strain, Fluids, Impact |
Shrink Temperature (Min) | 110°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 110°C |
Recovery Temperature | 110°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Spool | Avnet America |
Heat Shrink Tubing & Sleeves MT5000-3/8-9-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 3759814001?
Additional datasheets, footprints and schematics for 3759814001 are listed on our Part Details page. You can also find images and similar parts to 3759814001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3759814001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3759814001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3759814001 fall under?
The 3759814001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3759814001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3759814001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3759814001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3759814001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3759814001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3759814001 often in real-time on the comparison pages.
What if I can't find stock of 3759814001?
You can fill out our help required form which you can use to request a quote for 3759814001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.