Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 30Conductor |
Wire Gauge | 28AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Color | Black |
RoHS Compliant | Yes |
Round-To-Flat Cable, Spliced, 30 Conductor, 100Ft, 28Awg | Newark Electronics |
Round, Jacketed, Flat Cable, 3759 Series3759/30 | 3M 3759/30 | RS Americas |
Where can I find additional details, specifications and documents for a 3759/30?
Additional datasheets, footprints and schematics for 3759/30 are listed on our Part Details page. You can also find images and similar parts to 3759/30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3759/30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3759/30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3759/30 fall under?
The 3759/30 is listed under Cable, Wire & Cable Assemblies > Ribbon Cable / Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 3759/30 when available in the Ribbon Cable / Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3759/30 you can contact the distributor directly for product support, shipping queries etc.
Is the 3759/30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3759/30 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3759/30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3759/30 often in real-time on the comparison pages.
What if I can't find stock of 3759/30?
You can fill out our help required form which you can use to request a quote for 3759/30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.