Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cutter Type | Side |
---|---|
Overall Length | 145mm |
Cut Type | Semi Flush |
Cutting Capacity Max | 4mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Blade Angle | 15° |
Blade Length | 18mm |
Copper Wire Cutting Capacity | 4mm |
Edge Finish / Profile | Semi Flush |
Length | 145mm |
Piano Wire Cutting Capacity | 1.8mm |
Where can I find additional details, specifications and documents for a 3750-145?
Additional datasheets, footprints and schematics for 3750-145 are listed on our Part Details page. You can also find images and similar parts to 3750-145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3750-145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3750-145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3750-145 fall under?
The 3750-145 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3750-145 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3750-145 you can contact the distributor directly for product support, shipping queries etc.
Is the 3750-145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3750-145 have stock available?
There is no stock from authorised distributors for 3750-145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3750-145 often in real-time on the comparison pages.
What if I can't find stock of 3750-145?
You can fill out our help required form which you can use to request a quote for 3750-145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.