Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adapter |
---|---|
For Use With | Banana Plugs |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Spade Lug To Banana Jack, 15A, Black | Newark Electronics |
SPADE LUG TO BANANA JACK, 15A, BLACK | element14 |
BANANA JACK/SPADE LUG #4-6 (BLACK) | Pomona Electronics 3744A-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3744A-0.?
Additional datasheets, footprints and schematics for 3744A-0. are listed on our Part Details page. You can also find images and similar parts to 3744A-0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3744A-0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3744A-0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3744A-0. fall under?
The 3744A-0. is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3744A-0. when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3744A-0. you can contact the distributor directly for product support, shipping queries etc.
Is the 3744A-0. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3744A-0. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3744A-0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3744A-0. often in real-time on the comparison pages.
What if I can't find stock of 3744A-0.?
You can fill out our help required form which you can use to request a quote for 3744A-0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.