Status: | Unknown |
---|---|
Series: | 373 Series |
RoHS: | Unknown |
Prices starting from US$622.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$622.75
|
No stock
|
Buy Now |
Product Range | 373 Series |
---|---|
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Wire Leaded |
Contact Voltage VDC | 30V |
Supply Voltage Max | 48VDC |
Product Range:373 Series | Newark Electronics |
Where can I find additional details, specifications and documents for a 373-GFRW-SHC6-A1-SP?
Additional datasheets, footprints and schematics for 373-GFRW-SHC6-A1-SP are listed on our Part Details page. You can also find images and similar parts to 373-GFRW-SHC6-A1-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 373-GFRW-SHC6-A1-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 373-GFRW-SHC6-A1-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 373-GFRW-SHC6-A1-SP fall under?
The 373-GFRW-SHC6-A1-SP is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 373-GFRW-SHC6-A1-SP when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 373-GFRW-SHC6-A1-SP you can contact the distributor directly for product support, shipping queries etc.
Is the 373-GFRW-SHC6-A1-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 373-GFRW-SHC6-A1-SP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 373-GFRW-SHC6-A1-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 373-GFRW-SHC6-A1-SP often in real-time on the comparison pages.
What if I can't find stock of 373-GFRW-SHC6-A1-SP?
You can fill out our help required form which you can use to request a quote for 373-GFRW-SHC6-A1-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.