Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
373891-000,
5-1192800-4 |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Cadmium over Electroless Nickel |
Comment | For Specific shell size information, refer to Harnwareâ„¢ or Catalog. |
Adapter Angle | Straight |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
202M112-19B |Raychem Te Connectivity 373891-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
Connector Accessories Solid Adapter ST 12 Shell Size Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters 202M112-19B | Sager |
Where can I find additional details, specifications and documents for a 373891-000?
Additional datasheets, footprints and schematics for 373891-000 are listed on our Part Details page. You can also find images and similar parts to 373891-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 373891-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 373891-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 373891-000 fall under?
The 373891-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 373891-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 373891-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 373891-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 373891-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 373891-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 373891-000 often in real-time on the comparison pages.
What if I can't find stock of 373891-000?
You can fill out our help required form which you can use to request a quote for 373891-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.