Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Flange Cover |
---|---|
Cover Material | Aluminium |
Cover Colour | - |
For Use With | Pomona Enclosure Boxes |
External Depth - Metric | 82.55mm |
External Width - Metric | 29.21mm |
External Height - Metric | - |
External Depth - Imperial | 3.25" |
External Width - Imperial | 1.15" |
External Height - Imperial | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
COVER FLANGE MOUNT FOR "A" BOX | Pomona Electronics 3728 | RS Americas |
Replacement Cover, Alum, Enclosure Box | Newark Electronics |
REPLACEMENT COVER, ALUM, ENCLOSURE BOX | element14 |
Where can I find additional details, specifications and documents for a 3728?
Additional datasheets, footprints and schematics for 3728 are listed on our Part Details page. You can also find images and similar parts to 3728 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3728 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3728 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3728 fall under?
The 3728 is listed under Pomona Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 3728 when available in the Pomona Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3728 you can contact the distributor directly for product support, shipping queries etc.
Is the 3728 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3728 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3728.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3728 often in real-time on the comparison pages.
What if I can't find stock of 3728?
You can fill out our help required form which you can use to request a quote for 3728 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.