Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
372553-000,
4-1192790-2 |
Nut Diameter (Across Flats) | 36mm, 1.48in |
---|---|
Color | Olive Drab |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Material Code | 100 |
Feedthrough Type | 1-Sided |
Feedthrough Material | Aluminum Alloy |
Modification | None |
Thread Length | 20mm, .787in |
Recovered Inside Diameter (Max) | 10mm, .394in |
Body Diameter (Across Flats) | 48mm, 1.89in |
Expanded Inside Diameter (Min) | .81in, 20.5mm |
Feedthrough Inside Diameter (Max) | .95in, 24.2mm |
Mounting Style | Bulkhead |
Mounting Hole Diameter | 31mm, 1.22in |
Molded Flange Length | 4.527in, 115mm |
Screw & Hole Thread Size | M30 x 1.5 |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Product Type | Heat Shrink Cable Feedthrough |
Angle | Straight |
Shielded | Yes |
Flammability | Low Fire Hazard |
Cable Accessories Feed Through Aluminum Alloy/Low Fire Hazard Olive Drab | Avnet America |
Cable Mounting & Accessories TCFS-30-19B-020-100CH | Sager |
Where can I find additional details, specifications and documents for a 372553-000?
Additional datasheets, footprints and schematics for 372553-000 are listed on our Part Details page. You can also find images and similar parts to 372553-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 372553-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 372553-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 372553-000 fall under?
The 372553-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 372553-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 372553-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 372553-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 372553-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 372553-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 372553-000 often in real-time on the comparison pages.
What if I can't find stock of 372553-000?
You can fill out our help required form which you can use to request a quote for 372553-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.