Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
372389-000,
2-1192789-1 |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.99
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
3,545
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
1,545
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
1,545
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
250
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Markers per Sleeve | 1 |
Color | Yellow |
Supplied Diameter | .5in, 12.7mm |
Compatible Cable Diameter | 4.6 – 10.7mm, .183 – .425in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | 4.2mm, .167in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Fluid Resistant |
Operating Temperature Range | -75 – 135°C, -103 – 275°F |
Wire Labels&Markers D-SCE-1K-12-50-4 | Rapid Electronics |
Wire Labels & Markers D-Sce-1K-12-50-4 |Raychem Te Connectivity 372389-000 | Newark Electronics |
372389-000 2-1192789-1 | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers D-SCE-1K-12-50-4 | Sager |
Heat Shrinkable Identification Marker Sleeve 3:1 Ratio Cross-Linked Polymer Yellow | Avnet Abacus |
Where can I find additional details, specifications and documents for a 372389-000?
Additional datasheets, footprints and schematics for 372389-000 are listed on our Part Details page. You can also find images and similar parts to 372389-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 372389-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 372389-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 372389-000 fall under?
The 372389-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 372389-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 372389-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 372389-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 372389-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 372389-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 372389-000 often in real-time on the comparison pages.
What if I can't find stock of 372389-000?
You can fill out our help required form which you can use to request a quote for 372389-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.