Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.83
|
1
in stock
|
Buy Now | |
Conrad
from US$12.09
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.25
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$11.45
|
-
|
Buy Now | |
RS Americas
from US$60.77
|
-
|
Buy Now | |
element14
from US$12.12
|
-
|
Buy Now | |
Farnell
from US$12.23
|
-
|
Buy Now |
Bit Type | Hex |
---|---|
Hex Bit Size | 4mm |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hex Tip Size | 4mm |
Overall Length | 75mm |
Individually tested protective insulation 1,000 V AC, VDE and GS tested. Standards: Manufactured acc. to IEC 60900:2012. Material: High-quality chrome vanadium steel, through-hardened, bronzed. Protective insulation moulded directly onto the bit and completely integrated into the blade in the lower area from size 2.5. Application: For all work on or around electrical components up to 1,000 V AC. Extra: The integrated protective insulation enables low-lying fastenings to be reached and manipulated. The slim form of the bit allows easy reaching of the screws below the finger and hand guards. Attention: 6 mm slimBits only to be used in the slimVario bit holder and slimTorque VDE bit holder (VDE torque system). | Conrad |
Interchangeable blade | Transfer Multisort Elektronik |
4.0x75 slimVario VDE interchangeable bit | RS |
Hex Bit, 4Mm X 75Mm | Newark Electronics |
HEX BIT, 4MM X 75MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 37225?
Additional datasheets, footprints and schematics for 37225 are listed on our Part Details page. You can also find images and similar parts to 37225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 37225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 37225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 37225 fall under?
The 37225 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 37225 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 37225 you can contact the distributor directly for product support, shipping queries etc.
Is the 37225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 37225 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 37225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 37225 often in real-time on the comparison pages.
What if I can't find stock of 37225?
You can fill out our help required form which you can use to request a quote for 37225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.