Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,913.26
|
No stock
|
Buy Now | |
RS Americas
from US$16.83
|
10
in stock
|
Buy Now | |
element14
from US$1,839.00
|
4
in stock
|
Buy Now | |
Farnell
from US$1,913.26
|
4
in stock
|
Buy Now | |
TestEquity
from US$1,913.26
|
2
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
-
|
Buy Now | |
Rapid Electronics
from US$1,913.26
|
-
|
Buy Now |
Accessory Type | Multiplexer Card |
---|---|
For Use With | Keithley 3700 & 3700A Series Mainframes |
Product Range | - |
Input Current Max | 2A |
Input Voltage Max | 300V |
No. of Channels | 40Channels |
ACC, MULTIPLEXER CARD, DUAL 1X20 | element14 |
Keithley 3721 Dual 1x20 Multiplexer Card | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Am2320 Digital Temperature And Humidity Sensor |Adafruit 3721 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3721?
Additional datasheets, footprints and schematics for 3721 are listed on our Part Details page. You can also find images and similar parts to 3721 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3721 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3721 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3721 fall under?
The 3721 is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 3721 when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3721 you can contact the distributor directly for product support, shipping queries etc.
Is the 3721 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3721 have stock available?
Authorised distributors including RS Americas, element14, Farnell, TestEquity and Distrelec have stock available or on a lead time for 3721.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3721 often in real-time on the comparison pages.
What if I can't find stock of 3721?
You can fill out our help required form which you can use to request a quote for 3721 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.