Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Input Power | - |
Input Voltage | - |
Product Range | - |
Light Source:Led | Newark Electronics |
Light Source: LED | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Pad per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 37196?
Additional datasheets, footprints and schematics for 37196 are listed on our Part Details page. You can also find images and similar parts to 37196 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 37196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 37196 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 37196 fall under?
The 37196 is listed under Electrical & Lighting > Light Bulbs & Tubes > Speciality Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 37196 when available in the Speciality Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 37196 you can contact the distributor directly for product support, shipping queries etc.
Is the 37196 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 37196 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 37196.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 37196 often in real-time on the comparison pages.
What if I can't find stock of 37196?
You can fill out our help required form which you can use to request a quote for 37196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.