Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB Card Edge, Holes Only, No Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 243.84mm |
Board Thickness | 1.57mm |
RoHS Compliant | Yes |
Pcb Plugboard, 36/72 @0.1 "card Edge, Holes Only | Newark Electronics |
PLUGBORD,72 CONTACTS ONLY, 4.5"X9.6" | Vector Electronics & Technology 3719-4 | RS Americas |
Where can I find additional details, specifications and documents for a 3719-4?
Additional datasheets, footprints and schematics for 3719-4 are listed on our Part Details page. You can also find images and similar parts to 3719-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3719-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3719-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3719-4 fall under?
The 3719-4 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 3719-4 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3719-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3719-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3719-4 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3719-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3719-4 often in real-time on the comparison pages.
What if I can't find stock of 3719-4?
You can fill out our help required form which you can use to request a quote for 3719-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.