Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 3mm |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hex Tip Size | 3mm |
Overall Length | 75mm |
3.0x75 slimVario VDE interchangeable bit | RS |
Hex Bit, 3Mm X 75Mm | Newark Electronics |
HEX BIT, 3MM X 75MM | element14 |
Interchangeable blade | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 37147?
Additional datasheets, footprints and schematics for 37147 are listed on our Part Details page. You can also find images and similar parts to 37147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 37147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 37147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 37147 fall under?
The 37147 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 37147 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 37147 you can contact the distributor directly for product support, shipping queries etc.
Is the 37147 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 37147 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 37147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 37147 often in real-time on the comparison pages.
What if I can't find stock of 37147?
You can fill out our help required form which you can use to request a quote for 37147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.