Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I.D. Supplied - Imperial | 0.75" |
---|---|
I.D. Supplied - Metric | 19.05mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reducing Washer, 2" to 1/2", Galvanized Steel, Use with Rigid/IMC Conduit | T&B Fittings by ABB 3714 | RS Americas |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3714?
Additional datasheets, footprints and schematics for 3714 are listed on our Part Details page. You can also find images and similar parts to 3714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3714 fall under?
The 3714 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3714 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3714 you can contact the distributor directly for product support, shipping queries etc.
Is the 3714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3714 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 3714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3714 often in real-time on the comparison pages.
What if I can't find stock of 3714?
You can fill out our help required form which you can use to request a quote for 3714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.