Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1192780-7 |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.96
|
6,613
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
4,770
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
4,770
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
4,770
in stock
|
Buy Now | |
Distrelec
from US$3.32
|
4,770
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
1,771
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.96
|
1,543
in stock
|
Buy Now | |
TTI Europe
from US$1.94
|
800
in stock
|
Buy Now | |
element14
from US$2.00
|
-
|
Buy Now | |
Avnet Asia
from US$2.51
|
-
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Splice |
---|---|
Overall Length | 1.187in, 30.15mm |
Wire Size | 2000 – 4000CMA |
Wire Insulation Diameter (Max) | .11in, 2.8mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag |
Splice Type | In-Line Splice |
Insulated | Yes |
Product Type | SolderSleeve Wire Splice |
Sealable | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
SOLDER SLEEVE WIRE SPLICE 371176-000 | Heilind Electronics |
Solder Sleeves&shield Tubing S-Sleeve Wire Splice Rohs Compliant: No |Raychem Te Connectivity 371176-000 | Newark Electronics |
Solder Sleeves&Shield Tubing S-SLEEVE WIRE SPLICE | Rapid Electronics |
Splice Terminal 12-26AWG 30.15mm | Avnet America |
SOLDER SLEEVE, PVDF, 30.15MM, BLUE | element14 |
Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE | Sager |
Where can I find additional details, specifications and documents for a 371176-000?
Additional datasheets, footprints and schematics for 371176-000 are listed on our Part Details page. You can also find images and similar parts to 371176-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 371176-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 371176-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 371176-000 fall under?
The 371176-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 371176-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 371176-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 371176-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 371176-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 371176-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 371176-000 often in real-time on the comparison pages.
What if I can't find stock of 371176-000?
You can fill out our help required form which you can use to request a quote for 371176-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.