Status: | Unknown |
---|---|
Series: | 3700A Series |
RoHS: | Unknown |
Prices starting from US$4,451.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$5,714.78
|
5
in stock
|
Buy Now | |
TestEquity
from US$5,714.78
|
13
in stock
|
Buy Now | |
RS Americas
from US$4,451.09
|
7
in stock
|
Buy Now | |
element14
from US$5,517.00
|
7
in stock
|
Buy Now | |
Farnell
from US$5,714.78
|
7
in stock
|
Buy Now | |
Distrelec
from US$5,545.86
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5,210.00
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$5,714.78
|
-
|
Buy Now |
No. of Digits | 7.5 |
---|---|
DMM Connectivity | Ethernet GPIB USB |
Current Measure AC Max | 3A |
Voltage Measure AC Max | 300V |
Resistance Measure Max | 0.1Gohm |
Product Range | 3700A Series |
Current Measure DC Max | 3A |
Voltage Measure DC Max | 300V |
Manufacturer Warranty | 1 Year |
DMM Functions | Current Voltage Frequency Resistance Temperature |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
6 SLOT SYS SWITCH W HIGH PERFORMANCE DMM,3700 Series | Keithley Instruments 3706A | RS Americas |
DMM, 6 SLOT, 7.5 DIGIT, 3A, 300V | element14 |
Keithley 3706A multimeter 6 slot system | RS |
Keithley Benchtop Multimeter, TRMS AC + DC, 1Ohm ... 100MOhm | Distrelec |
Digital Multimeter-Dmm, 7-1/2 Digit | Newark Electronics |
Keithley 3706A Digital Multimeter DMM | Rapid Electronics |
Where can I find additional details, specifications and documents for a 3706A?
Additional datasheets, footprints and schematics for 3706A are listed on our Part Details page. You can also find images and similar parts to 3706A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3706A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3706A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3706A fall under?
The 3706A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 3706A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3706A you can contact the distributor directly for product support, shipping queries etc.
Is the 3706A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3706A have stock available?
Authorised distributors including TestEquity, RS Americas, element14, Farnell and RS have stock available or on a lead time for 3706A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3706A often in real-time on the comparison pages.
What if I can't find stock of 3706A?
You can fill out our help required form which you can use to request a quote for 3706A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.