Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | Pin |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Discrete Insulated Pin, 1Pos, Tht | Newark Electronics |
DISCRETE INSULATED PIN, 1POS, THT | element14 |
Headers & Wire Housings STANDARD PIN HEADER | Sager |
Where can I find additional details, specifications and documents for a 370-10-001-00-070800?
Additional datasheets, footprints and schematics for 370-10-001-00-070800 are listed on our Part Details page. You can also find images and similar parts to 370-10-001-00-070800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 370-10-001-00-070800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 370-10-001-00-070800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 370-10-001-00-070800 fall under?
The 370-10-001-00-070800 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 370-10-001-00-070800 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 370-10-001-00-070800 you can contact the distributor directly for product support, shipping queries etc.
Is the 370-10-001-00-070800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 370-10-001-00-070800 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 370-10-001-00-070800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 370-10-001-00-070800 often in real-time on the comparison pages.
What if I can't find stock of 370-10-001-00-070800?
You can fill out our help required form which you can use to request a quote for 370-10-001-00-070800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.