Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Receptacle |
Connector Type | SCSI |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Contact Resistance | 35mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
No. of Pins | 68Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Socket, Scsi2, Pcb, Straight, 68Way | Newark Electronics |
SOCKET, SCSI2, PCB, STRAIGHT, 68WAY | element14 |
SCSI socket,68 way,straight,5u"gold plat | GreenChips |
Where can I find additional details, specifications and documents for a 3700-0200-15?
Additional datasheets, footprints and schematics for 3700-0200-15 are listed on our Part Details page. You can also find images and similar parts to 3700-0200-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3700-0200-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3700-0200-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3700-0200-15 fall under?
The 3700-0200-15 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3700-0200-15 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3700-0200-15 you can contact the distributor directly for product support, shipping queries etc.
Is the 3700-0200-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3700-0200-15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for 3700-0200-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3700-0200-15 often in real-time on the comparison pages.
What if I can't find stock of 3700-0200-15?
You can fill out our help required form which you can use to request a quote for 3700-0200-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.