Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.79
|
No stock
|
Buy Now | |
TE Store
from US$13.72
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$10.40
|
690
in stock
|
Buy Now | |
Rapid Electronics
from US$8.33
|
690
in stock
|
Buy Now | |
Chip One Stop
from US$8.58
|
690
in stock
|
Buy Now | |
Distrelec
from US$6.67
|
690
in stock
|
Buy Now | |
Avnet America
from US$8.61
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin-Lead |
Contact Plating Thickness | 100µin |
Overall Length | .734in, 18064mm |
Barrel Inside Diameter | .444in, 11.28mm |
Wire Size | 83700 – 119500CMA, 0AWG, 41 – 60mm² |
Material Thickness | .07in, 1.78mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | Yes |
Sealable | No |
Product Type | Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
SOLIS, PARA 1/0 60/40 SN-PB Splice Type: Parallel Splice Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Sealable: No Splice Features: Serrated Parallel Splice 1/0 AWG 41 – 60 mm² | Electrical Wire Splice | Part Number: 36946-2 | Internal Number: 36946-2 | TE Connectivity | TE Store |
Terminals Solis Para 1/0 60/40 Sn-Pb |Amp Te Connectivity 36946-2 | Newark Electronics |
Terminals SOLIS PARA 1/0 60/40 SN-PB | Rapid Electronics |
TE Connectivity SOLIS PARA 1/0 60/40 SN-PB Terminals SOL | Distrelec |
Where can I find additional details, specifications and documents for a 36946-2?
Additional datasheets, footprints and schematics for 36946-2 are listed on our Part Details page. You can also find images and similar parts to 36946-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36946-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36946-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36946-2 fall under?
The 36946-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36946-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36946-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 36946-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36946-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 36946-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36946-2 often in real-time on the comparison pages.
What if I can't find stock of 36946-2?
You can fill out our help required form which you can use to request a quote for 36946-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.