Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 3mm |
---|---|
AF Size - Imperial | - |
Hex Key Type | Ball End Long Arm |
Long Arm Length | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 128mm |
Material | Chrome Vanadium Steel |
Tip Size | 3mm |
Tool Body Material | Chrome Vanadium Steel |
BALL END HEX L-KEY, 3MM | Farnell |
Hex Key, 3Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 369030S 3 0 MM?
Additional datasheets, footprints and schematics for 369030S 3 0 MM are listed on our Part Details page. You can also find images and similar parts to 369030S 3 0 MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 369030S 3 0 MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 369030S 3 0 MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 369030S 3 0 MM fall under?
The 369030S 3 0 MM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Key.
Can I view similar or alternative parts?
You can view similar parts to 369030S 3 0 MM when available in the Hex Key range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 369030S 3 0 MM you can contact the distributor directly for product support, shipping queries etc.
Is the 369030S 3 0 MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 369030S 3 0 MM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 369030S 3 0 MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 369030S 3 0 MM often in real-time on the comparison pages.
What if I can't find stock of 369030S 3 0 MM?
You can fill out our help required form which you can use to request a quote for 369030S 3 0 MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.