Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Screwdriver |
---|---|
Torque Range ft-lb | 7in-lb to 26in-lb |
Torque Range N-m | 0.8N-m to 3N-m |
Drive Size - Metric | 4mm |
Drive Size - Imperial | 0.157" |
Overall Length | 134mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wiha Torque Screwdriver, 800Nmm ... 3Nm | Distrelec |
28352 iTorque 0,8-3,0 Nm | RS |
Handle: Torque can be conveniently set directly via push button integrated in handle. Ergonomic plastic/metal compound handle of quality, robust materials. Handle sizes proportioned to optimise torque setting. Distinctly audible and perceptible click signal when set toque is reached.Standards: EN ISO 6798, BS EN 26789, ASME B107.14M.Accuracy: ±6%, traceable to national standards.Holder: Torque bit universal holder exchange blade for accommodating C 6.3 and E 6.3 (1/4") bits (included in delivery).Application: For applications where recommended torque settings are important. Use in combination with a Wiha torque interchangeable blade.Extra: Click Control - integrated counter records all applications. Calibration alert following 5,000 applications (normative reference value/resettable) Large digital display for simple stepless setting of torque value. Units can be simply switched - Nm ↔in.lbs / Ncm ↔in.oz. A high service life: Can be recalibrated by Wiha Services Can be individualised in the order process – information available at mytorque.wiha.com. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Width | 8" |
---|
Where can I find additional details, specifications and documents for a 36887?
Additional datasheets, footprints and schematics for 36887 are listed on our Part Details page. You can also find images and similar parts to 36887 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36887 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36887 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36887 fall under?
The 36887 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 36887 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36887 you can contact the distributor directly for product support, shipping queries etc.
Is the 36887 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36887 have stock available?
Authorised distributors including Distrelec, RS, Conrad, RS Americas and Farnell have stock available or on a lead time for 36887.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36887 often in real-time on the comparison pages.
What if I can't find stock of 36887?
You can fill out our help required form which you can use to request a quote for 36887 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.