Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 6U |
---|---|
Rack HP Width | 84 |
External Depth - Metric | 235mm |
External Height - Metric | 210mm |
External Width - Metric | 482.6mm |
External Depth - Imperial | 9.25" |
External Height - Imperial | 8.27" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Board Depth | 210mm |
External Depth | 220mm |
External Height | 210mm |
External Width | 235mm |
Internal PCB Accomodation Dimensions | 220mm |
Material | Steel |
Panel Space Height - Metric | 266.7mm |
Panel Width - Metric | 426.72mm |
SUBRACK, ECO, 6U, 235MM, 84HP | Farnell |
Where can I find additional details, specifications and documents for a 3688117?
Additional datasheets, footprints and schematics for 3688117 are listed on our Part Details page. You can also find images and similar parts to 3688117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3688117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3688117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3688117 fall under?
The 3688117 is listed under Electrical & Lighting > Enclosures Racks & Accessories > 10" / 19" Cabinet Racks.
Can I view similar or alternative parts?
You can view similar parts to 3688117 when available in the 10" / 19" Cabinet Racks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3688117 you can contact the distributor directly for product support, shipping queries etc.
Is the 3688117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3688117 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3688117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3688117 often in real-time on the comparison pages.
What if I can't find stock of 3688117?
You can fill out our help required form which you can use to request a quote for 3688117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.