3688115 Enclosures, Racks & Accessories by Rittal

SUBRACK ECO 3U 235MM 84HP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.69

Distributor Stock
Logo for RS
RS
from US$93.39
5
in stock
Buy Now
Logo for element14
element14
from US$84.41
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$71.69
-
Buy Now
Logo for Farnell
Farnell
from US$123.52
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Rack U Height 3U
Rack HP Width 84
External Depth - Metric 235mm
External Height - Metric 210mm
External Width - Metric 482.6mm
External Depth - Imperial 9.25"
External Height - Imperial 8.27"
External Width - Imperial 19"
Product Range -
SVHC No SVHC (15-Jan-2018)
Board Depth 210mm
External Depth 220mm
External Height 210mm
External Width 235mm
Internal PCB Accomodation Dimensions 220mm
Material Steel
Panel Space Height - Metric 133.35mm
Panel Width - Metric 426.72mm

Alternative Descriptions

Heitec SubrackECO f BP 3U/84HP/235mm KIT | RS
SUBRACK, ECO, 3U, 235MM, 84HP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3688115?

Additional datasheets, footprints and schematics for 3688115 are listed on our Part Details page. You can also find images and similar parts to 3688115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3688115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3688115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3688115 fall under?

The 3688115 is listed under Electrical & Lighting > Enclosures Racks & Accessories > 10" / 19" Cabinet Racks.

Can I view similar or alternative parts?

You can view similar parts to 3688115 when available in the 10" / 19" Cabinet Racks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3688115 you can contact the distributor directly for product support, shipping queries etc.

Is the 3688115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3688115 have stock available?

Authorised distributors including RS, element14, Richardson RFPD, Farnell and Sager have stock available or on a lead time for 3688115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3688115 often in real-time on the comparison pages.

What if I can't find stock of 3688115?

You can fill out our help required form which you can use to request a quote for 3688115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay