Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
3,170
in stock
|
Buy Now | |
TE Store
from US$0.28
|
127,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,170
in stock
|
Buy Now | |
element14
from US$0.21
|
3,170
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | PA 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | UL 1977, C22.2 No. 182.3 |
Agency/Standard | USR, CNR |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap (GWT): 368572 or 2005250, Double Lock Plate 177919-1, Header: 179839, Contacts: 177914 or 177915 |
Packaging Method | Bag |
Packaging Quantity | 400 |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Socket |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -22 – 149°F, -30 – 65°C |
PDL 3P PLUG 3.96(GWT) NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 3 | Glow Wire Power Double Lock Plug | Part Number: 368571-1 | Internal Number: 368571-1 | 3.96 mm | TE Connectivity | TE Store |
Plug Housing, 3Pos, Pa 66, Natural | Newark Electronics |
PLUG HOUSING, 3POS, PA 66, NATURAL | element14 |
3 Position 1 Row 3.96 mm Free Hanging (In Line) Female Socket | Future Electronics |
Conn Housing PL 3 POS 3.96mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 368571-1?
Additional datasheets, footprints and schematics for 368571-1 are listed on our Part Details page. You can also find images and similar parts to 368571-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368571-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368571-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368571-1 fall under?
The 368571-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 368571-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368571-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368571-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368571-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 368571-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368571-1 often in real-time on the comparison pages.
What if I can't find stock of 368571-1?
You can fill out our help required form which you can use to request a quote for 368571-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.