Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.07mm |
External Height | 114.3mm |
External Width | 243.8mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14 |
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Adafruit ItsyBitsy 32u4 | Distrelec |
Adafruit ItsyBitsy 32u4 - 5V 16MHz | Adafruit Industries 3677 | RS Americas |
Where can I find additional details, specifications and documents for a 3677?
Additional datasheets, footprints and schematics for 3677 are listed on our Part Details page. You can also find images and similar parts to 3677 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3677 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3677 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3677 fall under?
The 3677 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 3677 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3677 you can contact the distributor directly for product support, shipping queries etc.
Is the 3677 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3677 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 3677.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3677 often in real-time on the comparison pages.
What if I can't find stock of 3677?
You can fill out our help required form which you can use to request a quote for 3677 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.