Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$118.67
|
2
in stock
|
Buy Now | |
Electro Enterprises
from US$0.51
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$109.99
|
2
in stock
|
Buy Now | |
element14
from US$174.83
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,061
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
353
in stock
|
Buy Now | |
RS
from US$53.04
|
-
|
Buy Now | |
Avnet America
from US$18.90
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$19.67
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light String Cage Wire | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 10V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.08 |
Average Bulb Life | 5000h |
CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties |
Where can I find additional details, specifications and documents for a 367?
Additional datasheets, footprints and schematics for 367 are listed on our Part Details page. You can also find images and similar parts to 367 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 367 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 367 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 367 fall under?
The 367 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 367 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 367 you can contact the distributor directly for product support, shipping queries etc.
Is the 367 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 367 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 367.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 367 often in real-time on the comparison pages.
What if I can't find stock of 367?
You can fill out our help required form which you can use to request a quote for 367 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.