Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3 |
---|---|
Digit Height | 7.62mm |
Supply Voltage Min | 95VAC |
Supply Voltage Max | 132VAC |
Panel Cutout Height | 67mm |
Panel Cutout Width | 92mm |
Operating Temperature Min | 0°C |
RoHS Compliant | NA |
Long-Ranger Counter, 3Digit, 120Vac | Newark Electronics |
Electronic Counter, (3) 7.6 mm H - Blue on Black Count-Up/Down 120VAC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 366C400Q30PX?
Additional datasheets, footprints and schematics for 366C400Q30PX are listed on our Part Details page. You can also find images and similar parts to 366C400Q30PX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 366C400Q30PX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 366C400Q30PX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 366C400Q30PX fall under?
The 366C400Q30PX is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 366C400Q30PX when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 366C400Q30PX you can contact the distributor directly for product support, shipping queries etc.
Is the 366C400Q30PX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 366C400Q30PX have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 366C400Q30PX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 366C400Q30PX often in real-time on the comparison pages.
What if I can't find stock of 366C400Q30PX?
You can fill out our help required form which you can use to request a quote for 366C400Q30PX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.