Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
RoHS Compliant | No |
Pcb Plugboard, 22/44 @0.156"card Edge, Ground Plane | Newark Electronics |
PLUGBORD,4.5X6.5"1-SIDED,44 CNTS, W/GND P | Vector Electronics & Technology 3662A6 | RS Americas |
Where can I find additional details, specifications and documents for a 3662A6?
Additional datasheets, footprints and schematics for 3662A6 are listed on our Part Details page. You can also find images and similar parts to 3662A6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3662A6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3662A6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3662A6 fall under?
The 3662A6 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 3662A6 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3662A6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3662A6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3662A6 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 3662A6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3662A6 often in real-time on the comparison pages.
What if I can't find stock of 3662A6?
You can fill out our help required form which you can use to request a quote for 3662A6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.