Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pr300-54Ms Pg Rot Eye M-Weave |Molex 36629 | Newark Electronics |
Multi-Weave Wire Mesh Pulling Grip Rotating Eye Mesh Length 1.372m Approximate Break Strength 21772.43kg | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Pad per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
Pin Capacity | 48 |
RoHS Compliant | No |
Protoboard, Perforated, Grid 0.1X0.1",Board 6.5"LX4.5"WX0.062"T, Hole-Dia 0.042" | Vector Electronics & Technology 3662-9 | RS Americas |
Where can I find additional details, specifications and documents for a 36629?
Additional datasheets, footprints and schematics for 36629 are listed on our Part Details page. You can also find images and similar parts to 36629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36629 fall under?
The 36629 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 36629 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36629 you can contact the distributor directly for product support, shipping queries etc.
Is the 36629 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36629 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 36629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36629 often in real-time on the comparison pages.
What if I can't find stock of 36629?
You can fill out our help required form which you can use to request a quote for 36629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.