Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge Holes Only No Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.07mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only | Newark Electronics |
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hammer Header Male - Solderless Raspberry Pi Connector | Adafruit Industries 3662 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 3662?
Additional datasheets, footprints and schematics for 3662 are listed on our Part Details page. You can also find images and similar parts to 3662 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3662 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3662 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3662 fall under?
The 3662 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 3662 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3662 you can contact the distributor directly for product support, shipping queries etc.
Is the 3662 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3662 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 3662.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3662 often in real-time on the comparison pages.
What if I can't find stock of 3662?
You can fill out our help required form which you can use to request a quote for 3662 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.